EN
  • EN
  • DE
  • IT

TMP87PS64F

Part No TMP87PS64F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218928-TMP87PS64F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87PS64F CAD Model

Description

The TMP87PS64F is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series and is designed for use in various embedded control applications. This microcontroller incorporates a central processing unit (CPU), memory, and input/output (I/O) interfaces on a single chip, making it suitable for controlling diverse electronic devices.

Applications

  • Consumer electronics (remote controls, audio/video devices)
  • Home appliances (washing machines, refrigerators, microwave ovens)
  • Industrial control systems (motor control, process automation)
  • Automotive electronics (dashboard controls, engine management)
  • Office automation equipment (printers, scanners, copiers)

Features

  • 8-bit CPU core for efficient processing
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers and counters for timing control and event management
  • Serial communication interfaces (UART, SPI) for data transfer
  • Interrupt controller for handling asynchronous events
  • Low-power operation for energy-efficient applications

Benefits

  • Integrated solution reduces the need for external components, saving board space and cost
  • Flexible I/O capabilities enable easy interfacing with a wide range of peripherals
  • Low-power design extends battery life in portable applications
  • Robust performance ensures reliable operation in demanding environments
  • Comprehensive development tools and support facilitate faster time-to-market

Additional Details

The TMP87PS64F operates at a specific clock frequency and supports different operating modes to optimize power consumption. It's available in various package types, such as QFP (Quad Flat Package) or DIP (Dual In-line Package). The microcontroller is typically programmed using assembly language or C, and Toshiba provides development tools, including assemblers, compilers, and debuggers, to support software development. Detailed specifications, including memory size, I/O port configurations, and electrical characteristics, can be found in the product datasheet.

Important Note: Always refer to the official Toshiba datasheet for the most accurate and up-to-date technical information.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess