The TMP87CH46NG-6GC2M is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage. It belongs to the TMP87CH4x series of 8-bit microcontrollers. Designed for embedded systems applications, the TMP87CH46NG-6GC2M offers integrated functionalities that allow for efficient control and management of various electronic devices and systems. Given the limited publicly available detailed specifications, the description is based on general characteristics and features typically associated with similar Toshiba TMP87CH4x series microcontrollers.
Applications
- Home Appliances: Integration into washing machines, refrigerators, and microwave ovens to control operation and user interface.
- Consumer Electronics: Used in DVD players, set-top boxes, and audio systems to manage playback and settings.
- Industrial Equipment: Suitable for use in programmable logic controllers (PLCs), motor controls, and sensor-based systems.
- Office Automation: Employed in printers, scanners, and fax machines for process control and data management.
Features
- 8-Bit Microcontroller Core: Utilizes an 8-bit CPU core for efficient execution of instructions and processing of data.
- Internal ROM and RAM: Includes on-chip Read-Only Memory (ROM) for program storage and Random Access Memory (RAM) for temporary data.
- Multiple I/O Ports: Offers a variety of Input/Output (I/O) ports for interfacing with external components such as sensors, actuators, and displays.
- Timers and Counters: Equipped with multiple timers and counters for timing control, frequency measurement, and event counting.
- Serial Communication Interfaces: Features serial communication interfaces, including UART, SPI, and I2C, for communication with other devices.
Benefits
- Integrated Solution: Combines essential functions of a microcontroller in a single chip, reducing the overall system complexity and cost.
- Versatile Functionality: Can be adapted to various applications due to its range of integrated peripherals and programmable features.
- Reliable Performance: Designed to operate reliably in a variety of environments, ensuring consistent and stable operation.
- Easy Integration: Simplifies the development process through its standardized interfaces and readily available development tools.
- Cost-Effective Solution: Offers a cost-effective solution for embedded control applications, providing a balance between performance and cost.
Additional Details
The TMP87CH46NG-6GC2M typically operates within a specific voltage and temperature range, as outlined in its datasheet. Memory capacity and the number of I/O ports vary with the specific configuration. Power consumption is optimized for efficient operation, making it suitable for battery-powered and energy-sensitive applications.