EN
  • EN
  • DE
  • IT

TMP86CH49F-5UJ9

Part No TMP86CH49F-5UJ9
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218639-TMP86CH49F-5UJ9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP86CH49F-5UJ9 CAD Model

Description

The TMP86CH49F-5UJ9 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TMP86CH series, known for its versatility in various embedded applications, offering a balance between cost and performance.

Applications

  • Remote Controls: Widely used in remote control devices for televisions and other electronic appliances.
  • Home Automation: Integrated into home automation systems for controlling lights, thermostats, and security devices.
  • Small Appliances: Employed in small kitchen and home appliances, such as coffee makers, blenders, and toasters.
  • Electronic Toys: Used in electronic toys and gaming devices, providing interactive features and control.

Features

  • 8-Bit Microcontroller: Based on the 8051 core, providing a simple and efficient processing solution.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for storing program code and RAM (Random Access Memory) for storing data, with varying capacities.
  • I/O Ports: Offers multiple programmable input/output ports for interfacing with external devices and components.
  • Timers and Counters: Equipped with timers and counters for timing control, pulse generation, and event counting.
  • Serial Communication: Supports serial communication protocols such as UART for data transfer and communication with external devices.
  • Interrupt Controller: Features an interrupt controller for handling both internal and external interrupts efficiently.

Benefits

  • Cost-Effective: Offers a cost-efficient solution for various embedded control applications.
  • Versatile Design: Suitable for a wide range of applications due to its flexible architecture and features.
  • Reliable Performance: Manufactured by Toshiba, ensuring high reliability and quality.
  • Easy to Program: Uses the well-established 8051 instruction set, simplifying the programming and debugging process.
  • Integrated Peripherals: The inclusion of on-chip peripherals reduces the need for external components, thereby lowering overall system cost and complexity.

The TMP86CH49F-5UJ9 is typically designed to operate within a voltage range of 3V to 5V, accommodating various power supply options. Its operating temperature range is suitable for consumer and light industrial applications. Common package options include small form-factor packages such as QFP (Quad Flat Package) or SOP (Small Outline Package), which are ideal for compact designs. The microcontroller's internal oscillator provides a stable clock source, and it often incorporates power-saving modes to minimize energy consumption in battery-operated devices. Its combination of essential features and robust design makes the TMP86CH49F-5UJ9 a reliable choice for a broad spectrum of embedded control tasks.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess