EN
  • EN
  • DE

TMP86CH29BFG-6RV7

Part No TMP86CH29BFG-6RV7
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP64
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757561-TMP86CH29BFG-6RV7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CH29BFG-6RV7 CAD Model

Description

The TMP86CH29BFG-6RV7 is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870/C series of microcontrollers, known for their versatility and efficiency in a wide range of embedded applications. This particular model offers a specific configuration of memory, I/O ports, and peripheral functions designed to cater to demanding control applications.

Applications

  • Consumer electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial control: Motor control, sensor interfaces, and process automation.
  • Automotive applications: Dashboard controls, lighting systems, and simple engine management.
  • Office automation: Printers, scanners, and other peripherals.

Features

  • 8-bit CPU core based on the TLCS-870/C instruction set.
  • On-chip ROM for program storage (size varies depending on the specific part number configuration).
  • On-chip RAM for data storage.
  • Multiple timers and counters for precise timing and control.
  • Serial communication interfaces, including UART, SPI, and I2C.
  • Analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Digital I/O ports for controlling external devices.
  • Interrupt controller for handling asynchronous events.
  • Power-saving modes to reduce power consumption.

Benefits

  • Reduced system cost: Integration of various peripherals on a single chip minimizes the need for external components.
  • Improved performance: The 8-bit CPU core provides sufficient processing power for many embedded applications.
  • Simplified design: The wide range of on-chip peripherals simplifies system design and reduces development time.
  • Lower power consumption: Power-saving modes enable efficient operation in battery-powered applications.
  • Enhanced reliability: Toshiba's reputation for quality ensures reliable operation in harsh environments.

Additional Details

The specific memory configuration (ROM and RAM size) and the number of I/O ports may vary depending on the exact suffix code (e.g., -6RV7). Detailed specifications can be found in the Toshiba datasheet for this part number. The microcontroller typically operates from a single power supply voltage (e.g., 5V or 3.3V). Package options may include QFP (Quad Flat Package) or other surface-mount packages. It is typically programmed using a dedicated programmer and development tools provided by Toshiba or third-party vendors.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6694 $52.0164
15+ $7.1133 $106.6995
22+ $6.8910 $151.6020
30+ $6.6688 $200.0640
39+ $6.4465 $251.4135
52+ $5.7796 $300.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess