The TMP8085AHP-2 is an 8-bit microprocessor manufactured by Toshiba Semiconductor and Storage. It is a widely used processor, particularly in embedded systems and control applications due to its robust architecture and reliable performance. This microprocessor offers a balance of processing power, memory addressing capabilities, and efficient instruction execution.
Applications
- Embedded control systems
- Industrial automation equipment
- Robotics
- Instrumentation and measurement devices
- Educational kits and training platforms
Features
- 8-bit CPU with a clock frequency typically up to 5 MHz.
- Multiplexed address and data bus to minimize pin count.
- On-chip interrupt controller to handle external events.
- Directly addressable memory up to 64KB.
- Instruction set optimized for control applications.
- Three maskable interrupts and one non-maskable interrupt.
- Serial communication interface via software implementation.
- Single +5V power supply.
Benefits
- Cost-effective solution for embedded applications.
- Easy integration with peripheral devices.
- Well-documented and supported architecture.
- Wide availability of development tools and resources.
- Robust performance in various operating conditions.
Additional Details
The TMP8085AHP-2 is designed to operate with a single +5V power supply, simplifying system design and reducing power consumption. It features a multiplexed address and data bus, which reduces the number of pins required and allows for more efficient use of board space. The on-chip interrupt controller supports three maskable interrupts and one non-maskable interrupt, enabling the processor to respond quickly to external events. The instruction set is optimized for control applications, with instructions for data transfer, arithmetic operations, logical operations, and control flow. The processor is also compatible with a wide range of peripheral devices, making it easy to integrate into existing systems.
This microprocessor is known for its reliable performance and ease of use, making it a popular choice for both hobbyists and professional engineers. Its wide availability and extensive documentation contribute to its continued use in a variety of applications.