EN
  • EN
  • DE

TMM2016BP-15

Part No TMM2016BP-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372430-TMM2016BP-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2016BP-15 CAD Model

Description

The TMM2016BP-15 is a high-speed static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This memory chip is organized as 131,072 words by 8 bits (1 Mbit), offering a combination of speed, capacity, and relatively low power consumption.

Applications

  • Cache memory in embedded processors and microcontrollers
  • Buffer memory in high-speed data acquisition and processing systems
  • Control memory for industrial automation and robotics
  • Working memory in digital signal processing (DSP) applications
  • Temporary data storage in network devices

Features

  • Organization: 131,072 words x 8 bits (1 Mbit)
  • Access Time: 15 ns
  • Supply Voltage: 5V
  • Operating Current: Low operating current for power efficiency
  • Standby Current: Minimal standby current for battery-backed applications
  • Package: DIP or SOIC (Refer to the datasheet for the specific package)
  • Operating Temperature: -40°C to +85°C (Industrial temperature range)

Benefits

  • Fast Access Time: The 15 ns access time allows for quick retrieval of data, enhancing system performance.
  • Low Power Consumption: Reduced power consumption increases battery life in portable systems.
  • Sufficient Capacity: 1 Mbit storage space provides ample room for temporary data and program storage.
  • Simple Interface: The standard SRAM interface facilitates easy integration into existing hardware.
  • Reliable Performance: Designed to operate reliably in harsh industrial environments.

Additional Details

The TMM2016BP-15 SRAM offers a balance of speed and power consumption, making it suitable for embedded systems and other applications where performance and energy efficiency are critical. The package type (DIP or SOIC) will vary; refer to the official Toshiba datasheet for details regarding package dimensions, pinout, and other specifications.

Key Specifications:

  • Memory Size: 1 Mbit
  • Organization: 131,072 words x 8 bits
  • Access Time: 15 ns
  • Supply Voltage: 5 V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Data Retention Voltage: Typically 2 V

You May Also Be Interested in

IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess