EN
  • EN
  • DE

TMM2015BP-15

Part No TMM2015BP-15
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372426-TMM2015BP-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2015BP-15 CAD Model

Description

The TMM2015BP-15 is a high-speed static RAM (SRAM) chip manufactured by Toshiba Semiconductor and Storage. It's organized as 65,536 words by 8 bits, providing a total memory capacity of 512 kbit. It's designed for applications requiring rapid data access and low power consumption.

Applications

  • Cache memory in CPUs and GPUs
  • Buffer memory in high-speed data acquisition systems
  • Control memory in embedded systems
  • Temporary storage in digital signal processing (DSP) applications
  • High-performance data storage in networking equipment

Features

  • Organization: 65,536 words x 8 bits (512 kbit)
  • Access Time: 15 ns
  • Supply Voltage: 5V
  • Operating Current: Low operating current suitable for various applications
  • Standby Current: Minimal standby current for power-sensitive applications
  • Package: DIP or SOIC (Consult the datasheet for the exact package type)
  • Operating Temperature: -40°C to +85°C (Industrial temperature range)

Benefits

  • Fast Access Time: The 15 ns access time allows for quick data retrieval, enhancing system performance.
  • Low Power Consumption: Reduced power consumption enables longer battery life in portable devices and reduces heat generation.
  • Sufficient Capacity: The 512 kbit storage capacity provides ample space for temporary data storage and processing.
  • Simple Interface: Standard SRAM interface facilitates easy integration into existing systems.
  • High Reliability: Designed to operate reliably in demanding environments.

Additional Details

The TMM2015BP-15 is a reliable high-speed SRAM designed for applications where fast data access is crucial. Its low power consumption makes it suitable for portable and battery-powered devices. The available package options (DIP, SOIC) provide flexibility for different mounting requirements. For specific details regarding pinout, power consumption at various frequencies, and package dimensions, always refer to the official Toshiba datasheet.

Key Specifications:

  • Memory Size: 512 kbit
  • Organization: 65,536 words x 8 bits
  • Access Time: 15 ns
  • Supply Voltage: 5 V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Data Retention Voltage: 2 V (typical)

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess