EN
  • EN
  • DE

TLR312

Part No TLR312
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021418-TLR312
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLR312 CAD Model

Description

The TLR312 is a red light emitting diode (LED) manufactured by Toshiba Semiconductor and Storage. It is designed for various indicator and display applications where a clear and bright red light source is required. This LED offers a compact size and efficient energy consumption, making it suitable for integration into a wide range of electronic devices and systems.

Applications

  • Indicator lights: Used as power indicators, status indicators, and warning lights in electronic devices.
  • Display panels: Employed in simple display panels for showing numerical or symbolic information.
  • Consumer electronics: Integrated into devices such as remote controls, toys, and small appliances.
  • Automotive applications: Utilized in dashboard indicators and warning signals.
  • Industrial equipment: Found in control panels and monitoring systems for indicating machine status.

Features

  • High luminous intensity: Provides a bright and easily visible red light output.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low power consumption: Operates efficiently, minimizing energy usage.
  • Long lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Fast switching speed: Enables rapid on/off transitions for dynamic display applications.

Benefits

  • Enhanced visibility: The bright red light ensures clear indication, improving user awareness.
  • Cost-effective: Low power consumption and long lifespan contribute to reduced operating costs.
  • Space-saving design: The compact size allows for integration into small devices and systems.
  • Reliable performance: Designed for stable and consistent light output over its operational life.
  • Easy integration: Simple electrical characteristics facilitate easy incorporation into existing circuits.

Additional Details

The TLR312 typically operates at a forward voltage of around 2.0V and a forward current of approximately 20mA. Its viewing angle is designed to provide optimal visibility. The package type is a standard through-hole LED package, facilitating easy mounting on PCBs. The dominant wavelength is typically around 660nm, providing a standard red color. Storage temperature range is -40 to 100 degrees Celsius and operating temperature range is -25 to 85 degrees Celsius.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess