EN
  • EN
  • DE

TLP762JF

Part No TLP762JF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OFFICE MACHINE HOUSEHOLD USE EQUIPMENT TRIAC DRIVER SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370752-TLP762JF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP762JF CAD Model

Description

The TLP762JF is a high-isolation voltage, half-pitch Optocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This makes it suitable for applications requiring electrical isolation between input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating control signals.
  • Inverter Circuits: Provides isolation in inverter control systems.
  • AC Servo Motor Controllers: Isolates the control signals to the motor drive.
  • Factory Automation Equipment: Protecting sensitive control circuitry.
  • Power Supplies: Provides isolation between the primary and secondary sides.

Features:

  • High Isolation Voltage: Offers significant electrical isolation.
  • Half-Pitch Package: Compact design for high-density mounting.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • High Collector-Emitter Voltage: Suitable for various voltage levels.
  • Operating Temperature Range: Wide range ensures usability in different environments.

Benefits:

  • Enhanced Safety: Protects circuits and users from high voltage hazards.
  • Compact Design: Enables space-saving designs in circuit boards.
  • Improved Signal Integrity: Minimizes noise and interference in signal transmission.
  • Reliable Performance: Stable operation over a wide temperature range.
  • Long Operational Life: Ensures durable and dependable performance.

Additional Details:

The TLP762JF's key technical specifications include a high isolation voltage, typically in the kilovolt range, and a specified current transfer ratio that ensures efficient signal transduction. The forward voltage and collector-emitter voltage are also important parameters to consider when designing circuits utilizing this optocoupler. The package is designed for surface mount assembly, facilitating automated manufacturing processes. It's important to consult the datasheet for precise specifications related to temperature coefficients, switching speeds, and other critical design parameters to ensure optimal performance in the intended application. This optocoupler is designed to meet stringent safety standards, providing a robust isolation barrier for sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6964 $59.3208
53+ $2.2124 $117.2572
81+ $2.1434 $173.6154
112+ $2.0741 $232.2992
145+ $2.0051 $290.7395
193+ $1.7976 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess