EN
  • EN
  • DE

TLP734F G

Part No TLP734F G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370737-TLP734F G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP734F G CAD Model

Description

The TLP734F(G) is a high-isolation, small outline photocoupler from Toshiba Semiconductor and Storage. It is designed for applications needing reinforced insulation and high-speed switching. Similar to the TLP734F, this variant also integrates a high-output infrared LED and a high-gain, high-speed photodetector IC chip, all housed in a compact SO6 package optimized for space-constrained environments. The addition of "G" typically indicates that the device is a lead-free version, compliant with RoHS standards.

Applications

  • Programmable Logic Controllers (PLCs): For isolating sensitive control circuitry from noisy industrial environments.
  • Inverters: Provides crucial galvanic isolation between control and power stages in motor drives and renewable energy systems.
  • AC Servo Drives: Protects feedback loops and enhances stability by isolating encoder signals.
  • Switching Power Supplies: Improves safety and regulation by isolating feedback signals in power supply circuits.
  • Factory Automation Equipment: Ensures reliable communication and control in harsh industrial automation systems.
  • I/O Interfaces for Microcontrollers: Offers a robust and safe interface between microcontrollers and external high-voltage or high-current devices.

Features

  • High Isolation Voltage: Offers a reinforced isolation voltage of 5000 Vrms (minimum), ensuring a high degree of electrical isolation.
  • High-Speed Switching: Enables fast response times with a typical propagation delay time of 100 ns, ideal for real-time control applications.
  • Small SO6 Package: The compact surface mount package saves valuable board space, making it suitable for high-density designs.
  • Wide Operating Temperature Range: Performs reliably across a broad temperature range from -40°C to 100°C, making it suitable for diverse operating conditions.
  • Low Input Current: Requires minimal input current to activate the LED, reducing power consumption and simplifying driver circuit design.
  • Open Collector Output: Provides a versatile output configuration that can be easily interfaced with various logic levels and circuit topologies.
  • RoHS Compliant: Free from hazardous substances, conforming to environmental regulations and promoting eco-friendly designs.

Benefits

  • Enhanced Safety: Protects users and equipment from potentially dangerous voltages through its high isolation capabilities.
  • Improved System Performance: Facilitates fast and accurate control in various applications thanks to its high-speed switching characteristics.
  • Reduced Board Space: Enables more compact and efficient designs due to its small package size.
  • Reliable Operation: Ensures consistent and reliable performance even in demanding industrial environments, thanks to its wide operating temperature range.
  • Simplified Circuit Design: Simplifies interfacing with different logic circuits and reduces the complexity of driver design due to its open collector output and low input current requirements.
  • Environmentally Friendly: Meets environmental regulations and promotes sustainability through its RoHS compliance.
  • Excellent Noise Immunity: Significantly reduces the impact of electromagnetic interference, protecting sensitive control circuits.

Additional Details

The TLP734F(G) is manufactured using a double transfer mold technique, which further enhances its isolation capabilities. It complies with stringent international safety standards, including UL, cUL, and VDE. The "G" suffix indicates that the device is lead-free and RoHS compliant, making it suitable for applications where environmental compliance is a critical requirement. The current transfer ratio (CTR) is carefully controlled to ensure consistent performance across a range of operating conditions.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9797 $59.3910
75+ $1.6251 $121.8825
115+ $1.5743 $181.0445
155+ $1.5234 $236.1270
200+ $1.4726 $294.5200
265+ $1.3202 $349.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess