EN
  • EN
  • DE

TLP721F(D4-GR)

Part No TLP721F(D4-GR)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218334-TLP721F(D4-GR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP721F(D4-GR) CAD Model

Description

The TLP721F(D4-GR) is a photocoupler from Toshiba Semiconductor and Storage, designed to provide electrical isolation between different parts of a circuit. It typically consists of an infrared LED and a phototransistor, allowing signals to be transmitted without a direct electrical connection. The 'F' suffix usually indicates an enhanced version of the base TLP721 model, potentially with improved performance characteristics like higher speed or lower power consumption. The (D4-GR) designation refers to specific packaging and lead forming details, crucial for automated assembly processes.

Applications

  • Industrial Control Equipment: Provides isolation between control circuits and high-power devices in industrial environments.
  • Power Supplies: Used for feedback control and isolation in switched-mode power supplies (SMPS).
  • Inverter Circuits: Isolates the control circuitry from the high-voltage power stage in inverters.
  • Motor Control Systems: Protects control circuits from voltage spikes and electrical noise in motor drives.
  • Communication Equipment: Isolates data lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, typically 3750 Vrms or higher.
  • Wide Operating Temperature Range: Suitable for use in a broad range of operating temperatures.
  • Fast Switching Speed: Enables high-speed data transmission and control signal isolation.
  • Compact Package: Available in a small outline package (SOP) for space-saving PCB layouts.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output, ensuring adequate signal strength.

Benefits

  • Enhanced Safety: Provides reliable electrical isolation, enhancing safety in high-voltage applications.
  • Improved Noise Immunity: Isolates circuits to reduce noise and interference, improving signal integrity.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges, increasing overall system reliability.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Space Saving: Compact package allows for efficient use of PCB space.

Additional Details

The TLP721F(D4-GR) is designed to meet industry standards for safety and performance. The D4-GR marking designates specific lead forming and packaging configurations, which are critical for automated assembly processes. Always consult the Toshiba datasheet for comprehensive electrical characteristics, application notes, and recommended operating conditions. Proper selection of external components, such as resistors, is essential for optimizing performance based on specific application requirements.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess