EN
  • EN
  • DE

TLP628

Part No TLP628
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description TOSHIBA Photocoupler GaAs Ired & Photo-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218310-TLP628
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP628 CAD Model

Description

The TLP628 is a phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It provides electrical isolation between input and output circuits, which protects sensitive components from voltage spikes and noise. This device uses a gallium arsenide infrared emitting diode as the input light source and a phototransistor as the output detector, ensuring reliable signal transmission and high isolation voltage.

Applications

  • Programmable Logic Controllers (PLCs): Used in I/O modules for isolation and signal conditioning.
  • Microcomputer Interfaces: Provides isolation when interfacing microcomputers with high-voltage circuits.
  • Power Supplies: Isolates control signals and feedback paths in switching power supplies.
  • Inverters: Used for isolation in inverter control circuits.
  • Measurement Equipment: Ensures isolation in sensitive measurement applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Current Transfer Ratio (CTR): Provides a good current transfer ratio for efficient signal transfer.
  • DIP Package: Standard dual-in-line package for easy mounting and soldering.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial environments.
  • Pb-Free: Compliant with RoHS directives for environmental protection.

Benefits

  • Electrical Isolation: Prevents ground loops and protects circuits from voltage surges.
  • Improved System Reliability: Increases system robustness by reducing noise and interference.
  • Simplified Circuit Design: Enables easy interfacing between circuits with different voltage levels.
  • Enhanced Safety: Provides a safety barrier between users and high-voltage circuitry.
  • Wide Compatibility: Suitable for a wide range of applications due to its versatile design.

Additional Details

The TLP628 typically comes in a 4-pin DIP package. Key specifications include collector-emitter voltage, isolation voltage, and current transfer ratio. Always refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes. The specific packaging and any special features may vary depending on the exact model. It's important to consult the manufacturer's documentation to ensure correct implementation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4736 $52.0960
230+ $0.4431 $101.9130
355+ $0.4278 $151.8690
505+ $0.3973 $200.6365
655+ $0.3820 $250.2100
820+ $0.3667 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess