EN
  • EN
  • DE

TLP599G

Part No TLP599G
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PHOTOCOUPLER PHOTO RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269824-TLP599G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP599G CAD Model

Description

The TLP599G is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for switching AC or DC loads with electrical isolation between the control circuit and the load circuit. It offers several advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and higher reliability.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Security systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Lighting control: Used to switch lights on and off in residential, commercial, and industrial settings.
  • Heating, ventilation, and air conditioning (HVAC) systems: Controlling heaters, fans, and other HVAC components.
  • Telecommunications equipment: Switching signals and controlling power in telecom systems.

Features:

  • Electrical isolation: Provides complete electrical isolation between the control circuit and the load circuit.
  • Fast switching speed: Switches loads much faster than traditional electromechanical relays.
  • Long lifespan: Offers a much longer lifespan than electromechanical relays.
  • High reliability: Solid-state design provides higher reliability compared to electromechanical relays.
  • Low on-resistance: Minimizes power loss and heat dissipation.
  • Compact package: Enables space-saving designs.

Benefits:

  • Improved system reliability: Solid-state design eliminates mechanical wear and tear, improving system reliability.
  • Faster switching speeds: Enables faster response times in control systems.
  • Longer lifespan: Reduces maintenance costs and downtime.
  • Electrical isolation: Provides enhanced safety and protection.
  • Reduced power consumption: Low on-resistance minimizes power loss.

The Toshiba TLP599G solid-state relay provides a reliable and efficient solution for switching AC or DC loads with electrical isolation. Its fast switching speed, long lifespan, and high reliability make it an ideal choice for industrial control systems, security systems, lighting control, and other applications where reliable and efficient switching is required. The device’s compact package and low on-resistance further enhance its suitability for a wide range of applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess