EN
  • EN
  • DE

TLP598B

Part No TLP598B
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler Photo Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269820-TLP598B
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP598B CAD Model

Description

The TLP598B is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications where electrical isolation between the control signal and the load is required. The TLP598B uses an LED to optically couple the input control signal to an output MOSFET, providing galvanic isolation and enabling the switching of AC or DC loads.

Applications

  • Industrial control systems
  • Motor control
  • Heating and cooling systems
  • Lighting control
  • Security systems
  • Medical equipment
  • Test and measurement equipment

Features

  • High isolation voltage
  • Low on-resistance
  • Fast switching speed
  • AC and DC output capability
  • Low input current
  • Compact package
  • Zero-crossing detection (some versions)

Benefits

  • Provides electrical isolation between control and load circuits
  • Minimizes power losses in the on-state
  • Enables fast switching of loads
  • Suitable for switching both AC and DC loads
  • Reduces power consumption in the control circuit
  • Saves space on the circuit board
  • Reduces switching noise and EMI (with zero-crossing versions)

Technical Specifications

The TLP598B typically has a high isolation voltage rating, often in the range of several kilovolts. The on-resistance is low, typically a few ohms or less, minimizing power dissipation when the relay is conducting. The switching speed is fast, allowing for rapid switching of loads. The input current required to activate the relay is low, typically a few milliamperes. Some versions of the TLP598B include zero-crossing detection circuitry, which helps to reduce switching noise and electromagnetic interference (EMI) by switching the load only when the AC voltage is near zero. The device is available in a compact package, such as a DIP or SMD, for easy integration into circuit boards.

The TLP598B solid-state relay provides a reliable and efficient solution for switching applications where electrical isolation is required. Its high isolation voltage, low on-resistance, and fast switching speed make it a popular choice for industrial control systems, motor control, and other similar applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess