EN
  • EN
  • DE

TLP554(NS-LF,F)

Part No TLP554(NS-LF,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840583-TLP554(NS-LF,F)
Ultra Librarian 3D Model Ultra Librarian TLP554(NS-LF,F) CAD Model

Description

The TLP554(NS-LF,F) is a high-speed photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared LED optically coupled to a photodiode and high-gain amplifier integrated circuit. The (NS-LF,F) suffix typically denotes lead forming and RoHS compliance details. This configuration provides excellent electrical isolation and high-speed signal transmission capabilities.

Applications:

  • High-Speed Digital Interfaces: Isolating high-speed data lines in communication equipment.
  • Programmable Logic Controllers (PLCs): Providing high-speed isolation for input/output modules.
  • Inverter Circuits: Isolating gate drive signals in high-frequency inverter systems.
  • Switching Power Supplies: Offering feedback isolation with fast response times.
  • Measurement Instruments: Isolating sensitive analog or digital signals in instrumentation.

Features:

  • High-Speed Operation: Suitable for high-frequency applications.
  • High Isolation Voltage: Provides reinforced insulation for enhanced safety.
  • Low Input Current: Minimizes power consumption.
  • Operating Temperature Range: Designed for industrial environments.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Performance: Enables high-speed data transmission with isolation.
  • Enhanced Safety: Protects equipment and personnel from electrical hazards.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Circuit Design: Simplifies high-speed isolation design.
  • Compliance with Environmental Standards: Meets RoHS regulations for hazardous substances.

Additional Details:

The TLP554(NS-LF,F) has a high isolation voltage rating. The high-gain amplifier ensures good output signal strength. It's RoHS compliant. The suffix NS-LF specifies lead forming type. Input LED has a forward voltage. The operating temperature suits industrial demands. It provides fast switching speeds. The high-speed operation makes it suitable for communication. The TLP554 offers excellent electrical isolation. It protects against voltage spikes. The noise immunity is great. The TLP554(NS-LF,F) is perfect for applications requiring high-speed performance and robust isolation. It’s suitable where fast signal processing is crucial.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess