The TLP541G is a photocoupler manufactured by Toshiba Semiconductor and Storage, designed for applications requiring reinforced insulation and high isolation voltage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor and features improved common-mode transient immunity, making it suitable for noisy industrial environments.
Applications
- AC Servo Motor Control
- Inverter circuits
- Switching power supplies
- Digital Logic Isolation
- Microprocessor system interfaces
- Industrial control systems
Features
- High Isolation Voltage: 5000 Vrms (minimum)
- Collector-Emitter Voltage: 80V (minimum)
- Current Transfer Ratio (CTR): Typically between 50% and 300% (Consult datasheet for specific range)
- Operating temperature range: -55°C to 100°C
- Reinforced Insulation
- High common-mode transient immunity: ±15 kV/μs (typical)
- Lead-free construction
- RoHS compliant
Benefits
- Provides enhanced electrical isolation, ensuring safety in high-voltage applications
- Offers superior protection against high voltage transients and noise
- Reduces noise and interference in sensitive control circuits
- Improves reliability and lifespan of connected equipment
- Simplifies circuit design with its compact package
- Complies with stringent safety standards for reinforced insulation
Additional Details
The TLP541G is available in a 5-pin DIP (Dual In-Line Package). The 'G' suffix indicates guaranteed performance characteristics related to isolation and safety, specifically reinforced insulation and high common-mode transient immunity. The input diode forward voltage is typically 1.25V. It is crucial to consult the manufacturer's datasheet for detailed electrical specifications, timing diagrams, application guidelines, and safety certifications to ensure proper implementation and adherence to safety regulations. Proper power supply decoupling is recommended for optimal performance. The high common-mode transient immunity makes it particularly well-suited for applications where noise and voltage spikes are prevalent, such as in industrial motor control systems. The reinforced insulation ensures a high level of protection against electrical shock.