EN
  • EN
  • DE

TLP531GR

Part No TLP531GR
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011734-TLP531GR
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP531GR CAD Model

Description

The TLP531GR is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed for electrical isolation between input and output circuits while maintaining high-speed data transmission. It consists of an infrared LED and a photodiode, which are optically coupled to provide galvanic isolation. This device is typically used in applications requiring isolation from high voltages, noise, or ground loops.

Applications:

      
  • Digital Logic Isolation: Used to isolate digital circuits from each other, preventing ground loops and noise.
  •   
  • Microcontroller Isolation: Isolates microcontrollers from external high-voltage circuits.
  •   
  • Power Supply Isolation: Provides isolation in power supply circuits for safety and noise reduction.
  •   
  • Industrial Control Systems: Employed in industrial control equipment for isolating control signals.
  •   
  • Medical Equipment: Used in medical devices for patient safety and electrical isolation.

Features:

      
  • High-Speed Logic Output: Provides fast data transmission with a logic output.
  •   
  • Galvanic Isolation: Offers electrical isolation between input and output circuits.
  •   
  • High Common-Mode Transient Immunity: Resistant to noise and transient voltages.
  •   
  • TTL Compatibility: Compatible with TTL logic levels.
  •   
  • Compact Package: Offered in a small package for space-constrained applications.

Benefits:

      
  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  •   
  • High-Speed Data Transmission: Enables fast data transfer across the isolation barrier.
  •   
  • Improved System Reliability: Prevents ground loops and noise from affecting circuit performance.
  •   
  • Enhanced Safety: Provides safety isolation in high-voltage applications.
  •   
  • Simplified Design: Simplifies the design of isolated circuits.

Additional Details:

The TLP531GR typically operates with a 5V power supply on the output side. The input side consists of an infrared LED which requires a current-limiting resistor. The isolation voltage is typically several kilovolts, providing robust protection against high voltages. The switching speed is fast, allowing for data transmission rates in the megahertz range.  The common-mode transient immunity is high, ensuring reliable operation in noisy environments. The datasheet from Toshiba provides detailed electrical characteristics, timing diagrams, and application notes. It's crucial to use appropriate external components (e.g., resistors) to ensure proper operation and protect the LED from overcurrent.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess