EN
  • EN
  • DE

TLP531(GR-LF1

Part No TLP531(GR-LF1
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+
Reference case SOP-6
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727886-TLP531(GR-LF1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP531(GR-LF1 CAD Model

Description

The TLP531(GR-LF1 is a high-isolation voltage, small-sized photocoupler from Toshiba. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This photocoupler is designed for applications requiring reinforced insulation and high-speed signal transmission.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals, ensuring protection against voltage surges and noise.
  • Inverters: Provides isolation between the control circuitry and the high-voltage power stage.
  • AC Servo Motor Controllers: Isolates the control signals from the motor drive circuits.
  • Switching Power Supplies: Offers galvanic isolation to protect sensitive circuits from high-voltage transients.
  • Factory Automation Equipment: Used in various automation systems to isolate control signals and prevent ground loops.

Features

  • High Isolation Voltage: Provides reinforced insulation for safety-critical applications.
  • Small Package: Space-saving design for high-density circuit boards.
  • High Collector-Emitter Voltage: Suitable for a wide range of voltage levels.
  • CTR (Current Transfer Ratio): Offers efficient signal transfer.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: High isolation voltage protects against electrical shock and equipment damage.
  • Noise Immunity: Galvanic isolation minimizes noise coupling between circuits.
  • Space Saving: Compact package allows for efficient PCB layout.
  • Reliable Performance: Provides stable operation over a wide temperature range.
  • Compliance: Meets industry safety standards and environmental regulations.

Additional Details: The TLP531 series features different CTR (Current Transfer Ratio) ranks, the GR-LF1 variation likely specifies a particular CTR range or bin. The LF1 likely signifies a lead-free finish. The device is typically available in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package, depending on the specific variant. It is crucial to consult the datasheet for precise electrical characteristics such as minimum and maximum CTR values, isolation voltage ratings, and operating temperature ranges for the specific TLP531(GR-LF1 variant.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess