The TLP504A-2GB is a high-speed photocoupler from Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between circuits while still allowing for high-speed data transmission. This makes it suitable for use in industrial control systems, communication equipment, and other sensitive electronic devices.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter Control
- AC Servo Motor Control
- Communication Equipment
- Measurement Equipment
- Power Supplies
Features
- High-Speed Data Transmission (up to 1 MHz)
- Guaranteed Performance over Temperature Range
- Low Input Current
- High Isolation Voltage (typically 3750 Vrms)
- Compact SO6 Package
- UL Recognized (UL1577)
- RoHS Compliant
Benefits
- Provides reliable electrical isolation, protecting sensitive circuits from voltage surges and noise.
- Enables high-speed data transfer without compromising isolation.
- Reduces power consumption due to low input current requirements.
- Suitable for industrial environments with wide temperature variations.
- Meets safety standards with UL recognition.
- Compliant with environmental regulations (RoHS).
Additional Details
The TLP504A-2GB utilizes a GaAlAs infrared LED as its light source and a high-speed photodetector IC as its output. It is characterized by its fast switching speeds, typically with propagation delays in the order of microseconds. The isolation voltage is a critical parameter, ensuring the safety and reliability of the isolated circuits. The datasheet provides detailed specifications on input and output characteristics, switching times, and recommended operating conditions. Always refer to the datasheet for accurate design and application guidelines.