EN
  • EN
  • DE

TLP4227G-2

Part No TLP4227G-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description TOSHIBA Photocoupler Photorelay, PBX Telecommunication Modem®AX Cards, Modems In PC Measurement Instrumentation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269804-TLP4227G-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP4227G-2 CAD Model

Description

The TLP4227G-2 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for switching AC or DC loads using an optocoupler for isolation between the control circuit and the load circuit. This SSR provides a reliable and long-lasting alternative to electromechanical relays.

Applications:

  • Industrial Control Systems: Used for switching various loads in industrial automation equipment.
  • Heating and Cooling Systems: Employed in HVAC systems for controlling heating elements and cooling devices.
  • Lighting Control: Utilized in lighting systems for switching lights on and off.
  • Motor Control: Found in motor control circuits for starting and stopping motors.
  • Power Supply Switching: Used in power supplies for switching AC or DC power.

Features:

  • Solid-State Relay: Provides switching functionality without mechanical contacts, offering increased reliability and lifespan.
  • Optocoupler Isolation: Uses an optocoupler to provide electrical isolation between the control circuit and the load circuit.
  • AC/DC Switching: Can switch both AC and DC loads.
  • High Isolation Voltage: Offers high isolation voltage between the input and output.
  • Low On-Resistance: Provides low on-resistance for efficient power transfer.

Benefits:

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in increased reliability and lifespan.
  • Electrical Isolation: Optocoupler provides electrical isolation between the control circuit and the load circuit, protecting sensitive electronics.
  • Fast Switching Speed: Offers faster switching speed compared to electromechanical relays.
  • Reduced Noise: Eliminates contact bounce and electrical noise associated with electromechanical relays.
  • Long-Term Performance: Provides consistent and reliable performance over a long period.

Additional Details:

The TLP4227G-2 typically requires a low input current to activate the relay. It has a specific load voltage and current rating. The isolation voltage is typically several kilovolts. The device comes in a surface-mount or through-hole package. It is designed for applications where high reliability and isolation are critical. Consult the datasheet for detailed electrical characteristics, application circuit diagrams, and package dimensions.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7367 $58.4202
15+ $7.9891 $119.8365
23+ $7.7397 $178.0131
31+ $7.4902 $232.1962
40+ $7.2407 $289.6280
54+ $6.4911 $350.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess