EN
  • EN
  • DE

TLP421(GB-TP1)

Part No TLP421(GB-TP1)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218225-TLP421(GB-TP1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP421(GB-TP1) CAD Model

Description

The TLP421 is a photocoupler from Toshiba designed for general-purpose applications requiring electrical isolation. It consists of an infrared LED optically coupled to a phototransistor. The device provides galvanic isolation between the input and output circuits, offering protection against high-voltage transients and preventing ground loops. This makes it suitable for use in a variety of industrial and consumer electronic applications where safety and reliability are important. The TLP421(GB-TP1) denotes a specific packaging or taping option for this photocoupler.

Applications:

  • Digital Logic Isolation: Used for isolating digital logic circuits, protecting sensitive components from voltage spikes and noise.
  • Power Supply Isolation: Provides isolation in power supplies, enhancing safety and reducing noise.
  • Microcontroller Interfaces: Used to isolate microcontrollers from external devices, preventing damage from voltage transients.
  • Signal Transmission: Provides isolation in signal transmission circuits, preventing ground loops and improving signal integrity.
  • Consumer Electronics: Found in various consumer electronic devices for isolation and safety purposes.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output, ensuring safety and preventing damage from high-voltage transients.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, allowing for efficient signal transfer.
  • Low Input Current: Requires a low input current, simplifying the drive circuit and reducing power consumption.
  • Compact Package: Available in a compact package, saving board space and simplifying design.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Reliability: Reduces noise and prevents ground loops, improving the reliability of electronic systems.
  • Simplified Design: Low input current simplifies the design of the drive circuit.
  • Versatile Application: Suitable for a wide range of isolation and signal transmission applications.
  • Environmental Compliance: RoHS compliance ensures that the device meets environmental standards.

The TLP421(GB-TP1) typically operates in a temperature range of -30°C to +100°C. It is available in a DIP-4 package. The GB-TP1 suffix refers to a specific taping option for automated assembly processes. The TLP421 is a cost-effective and reliable solution for general-purpose isolation needs in various electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess