The TLP421-1 is a photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This configuration provides high isolation voltage and current transfer ratio, making it suitable for various applications requiring electrical isolation between circuits.
Applications
- Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
- Inverter Circuits: Provides isolation in inverter control circuitry.
- Switching Mode Power Supplies (SMPS): Isolates the primary and secondary sides for safety.
- General Purpose Inverters: Control signal isolation.
- Office Automation Equipment: Isolation for peripherals and control systems.
Features
- High Isolation Voltage: Provides electrical isolation between the input and output.
- High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
- Compact Package: Space-saving design for various applications.
- Low Input Current: Reduces power consumption.
- Pb-Free (RoHS Compliant): Environmentally friendly.
Benefits
- Enhanced Safety: Protects sensitive circuits from high voltage surges and transients.
- Improved Signal Integrity: Minimizes noise and interference in signal transmission.
- Reliable Performance: Ensures consistent and stable operation in diverse environments.
- Space Saving: Compact design allows for use in space-constrained applications.
- Reduced Power Consumption: Low input current contributes to energy efficiency.
Additional Details
The TLP421-1 features a minimum isolation voltage of 2500 Vrms. It has a current transfer ratio (CTR) that varies depending on the specific grade. The operating temperature range is typically -55°C to 100°C. The input forward voltage is typically around 1.2V, and the output collector-emitter voltage can range up to 80V. The package type is DIP-4.
This photocoupler is commonly used in applications where galvanic isolation is required to prevent ground loops and protect sensitive circuitry from voltage spikes. Its robust design and reliable performance make it a popular choice for industrial and commercial applications.