EN
  • EN
  • DE

TLP3561

Part No TLP3561
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218215-TLP3561
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3561 CAD Model

Description

The TLP3561 is a sophisticated IGBT gate drive optocoupler from Toshiba, designed for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs in a wide range of applications. It offers reinforced insulation and high-speed switching, making it suitable for demanding industrial environments. This optocoupler ensures reliable and safe operation by providing galvanic isolation between the control circuit and the power stage, preventing high-voltage transients from damaging sensitive control components.

Applications:

  • Industrial Inverters: Used in variable frequency drives (VFDs) to control motor speed and efficiency.
  • Uninterruptible Power Supplies (UPS): Provides isolation and drive for IGBTs in UPS systems to ensure clean and reliable power during outages.
  • Welding Machines: Drives IGBTs in welding equipment, offering precise control and protection.
  • Induction Heating Systems: Used in induction heating applications for efficient and controlled heating processes.
  • Photovoltaic (PV) Inverters: Enables efficient power conversion and isolation in solar power systems.

Features:

  • High Isolation Voltage: Offers reinforced insulation with a high isolation voltage, ensuring safety and reliability.
  • High-Speed Switching: Enables fast switching speeds, reducing switching losses and improving efficiency.
  • Low Input Current: Requires a low input current, minimizing power consumption and simplifying the drive circuitry.
  • High Output Current: Delivers a high output current to effectively drive IGBTs and power MOSFETs.
  • Under Voltage Lock Out (UVLO) protection: Prevents the IGBT from operating if the voltage drops below a specific level.

Benefits:

  • Enhanced Safety: Provides galvanic isolation, protecting control circuits from high-voltage transients and ensuring operator safety.
  • Improved Efficiency: High-speed switching reduces switching losses, leading to higher overall system efficiency.
  • Reliable Operation: Robust design and reinforced insulation ensure reliable performance in harsh industrial environments.
  • Simplified Design: Low input current requirements simplify the design of the drive circuitry.
  • Protection: Integrated UVLO protection safeguards the IGBT and the overall system.

The TLP3561 features a high common-mode transient immunity, which prevents spurious switching caused by noise. The device is available in a DIP8 package and is RoHS compliant. Its operating temperature range is typically -40°C to 100°C, making it suitable for a wide range of operating environments. The TLP3561 is a crucial component for modern power electronics applications requiring efficient and reliable IGBT gate driving with reinforced isolation.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess