EN
  • EN
  • DE

TLP3520

Part No TLP3520
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Triac Driver Programmable Controllers AC.Output Module Solid State Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218206-TLP3520
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3520 CAD Model

Description

The TLP3520 is a photorelay from Toshiba Semiconductor and Storage, designed for applications requiring galvanic isolation between control and load circuits. It features an infrared LED on the input side and a MOSFET on the output side, allowing for solid-state switching with high isolation voltage capabilities. This configuration provides a reliable and compact alternative to electromechanical relays.

Applications:

  • ATE (Automatic Test Equipment): Provides isolated switching for test signals.
  • Industrial Control Systems: Used for controlling actuators, valves, and other industrial equipment.
  • Power Supply Circuits: Enables isolated feedback and control signals.
  • Medical Equipment: Ensures safety by providing isolated control signals in patient-connected devices.
  • Security Systems: Used for isolated control of alarm and access control systems.
  • Data Acquisition Systems: Provides isolation for analog and digital input/output channels.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Solid-State Relay Functionality: Offers a long operational life compared to mechanical relays.
  • Low On-Resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package: Allows for compact designs and automated assembly.

Benefits:

  • Enhanced Safety: High isolation voltage protects control circuits from high voltage transients and ground loops.
  • Increased Reliability: Solid-state design provides a long and reliable operational life.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact Design: Surface mount package allows for high-density mounting and space-saving designs.
  • Improved Performance: Fast switching speed enhances system responsiveness.

Additional Details:

The TLP3520 datasheet will specify the LED forward current requirements, trigger LED forward current, on-state current, on-state resistance, and isolation voltage. These values are crucial for proper circuit design and operation. It is essential to consult the official Toshiba datasheet for detailed specifications. The device is typically RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7854 $51.0510
160+ $0.6445 $103.1200
245+ $0.6243 $152.9535
335+ $0.6042 $202.4070
430+ $0.5841 $251.1630
575+ $0.5236 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess