EN
  • EN
  • DE

TLP3230(TP-15,F)

Part No TLP3230(TP-15,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Solid State Relay 50mA 1.3V DC-IN 0.16A 20V 4-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218198-TLP3230(TP-15,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLP3230
Introduction Date April 11, 2003
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TLP3230(TP-15,F) CAD Model

Description

The TLP3230(TP-15,F) is a photorelay from Toshiba Semiconductor and Storage, designed for applications requiring high isolation and switching capabilities. It integrates an infrared emitting diode (IRED) optically coupled to a MOSFET in a compact package. This configuration allows for control of AC or DC loads without direct electrical connection, enhancing safety and reliability.

Applications

  • Solid State Relays (SSR): Used as a key component in SSRs to provide isolation and switching.
  • Telecommunications Equipment: Found in telecom switches and line cards.
  • Security Systems: Employed in security devices where isolation is critical.
  • Industrial Control Systems: Integrated in programmable logic controllers (PLCs) and other industrial control devices.
  • Medical Equipment: Used in medical devices requiring high isolation.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output circuits.
  • Low On-Resistance: Ensures minimal voltage drop and power dissipation during switching.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • AC/DC Load Switching: Capable of switching both AC and DC loads.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Enhanced Safety: High isolation voltage protects equipment and personnel from electrical hazards.
  • Improved Reliability: Solid-state design offers a long lifespan and resistance to mechanical wear.
  • Reduced Power Consumption: Low on-resistance minimizes power losses and heat generation.
  • Space Saving: Compact package enables smaller and more efficient designs.
  • Simplified Circuit Design: Integrates multiple functions into a single component.

Additional Details

The TLP3230 typically operates with a load voltage rating up to 400V and a continuous load current of up to 120mA. The isolation voltage is rated at 5000Vrms. The on-resistance is generally low, often below 50 ohms. The component complies with RoHS standards, ensuring environmental compliance. Switching times are generally fast, contributing to high-speed operation. The operating temperature range usually extends from -40°C to +100°C, making it suitable for a wide range of environmental conditions. The input control current requirement is minimal, supporting low-power applications.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess