The TLP3217 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for switching various types of loads, offering electrical isolation between the control circuit and the load circuit. It is commonly used in industrial equipment, security systems, and other applications where reliable and isolated switching is required.
Applications
- Industrial equipment
- Security systems
- Programmable logic controllers (PLCs)
- Temperature controllers
- Lighting control systems
- Medical equipment
Features
- Normally open (1-Form-A) contact configuration.
- Rated load voltage: 400V.
- Rated load current: 120mA.
- Isolation voltage: 3750 Vrms (min).
- On-state resistance: Typically 25 Ohms.
- Operating temperature range: -40°C to 100°C.
- Surface mount package.
- Low input control current.
Benefits
- Provides electrical isolation between control and load circuits, protecting sensitive electronics.
- Enables reliable switching of AC and DC loads.
- Offers long life and high reliability compared to mechanical relays.
- Reduces electromagnetic interference (EMI) compared to mechanical relays.
- Simplifies circuit design with its surface mount package.
- Allows for direct control from logic circuits with its low input current.
Additional Details
The TLP3217 consists of an LED on the input side and a phototriac on the output side. When the LED is illuminated, it activates the phototriac, allowing current to flow through the load circuit. The isolation voltage ensures that there is no electrical connection between the input and output circuits, providing protection against voltage surges and ground loops. The low on-state resistance minimizes power dissipation in the switch. The device is suitable for switching resistive, inductive, and capacitive loads.
Due to its solid-state construction, the TLP3217 offers a much longer lifespan and greater reliability compared to traditional electromechanical relays. It also generates less noise and EMI, making it suitable for sensitive applications. Proper heat sinking may be required for high load currents and ambient temperatures to maintain reliable operation.