EN
  • EN
  • DE

TLP3217(TP15,F)

Part No TLP3217(TP15,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description MOSFET Output Optocouplers Photorelay Voff=80V Ion=0.12A Ron=7.5Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 12 Ohm
Load Current 120mA
Voltage - Input 1.15VDC
Voltage - Load 0 to 80 V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Case / Package 4-SSOP
Relay Type Relay
Win Source Part Number 109302-TLP3217(TP15,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3217(TP15,F) CAD Model

Description

The TLP3217(TP15,F) is a small outline photorelay manufactured by Toshiba Semiconductor and Storage. It integrates an infrared emitting diode (IRED) and a photo MOSFET in a small package. This photorelay is designed for various applications requiring electrical isolation and switching capabilities.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) and I/O modules.
  • Measuring Instruments: Employed in automated test equipment (ATE) and data acquisition systems.
  • Security Systems: Utilized in security equipment requiring isolation.
  • Office Automation Equipment: Integrated in devices such as copiers, fax machines, and printers for signal transmission and control.
  • Industrial Control: Suitable for controlling various industrial processes and equipment.

Features

  • Small Outline Package: Compact design for high-density mounting.
  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Low On-Resistance: Minimizes power dissipation during operation.
  • High Operating Temperature: Suitable for operation in harsh industrial environments.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved System Reliability: Provides electrical isolation, reducing the risk of ground loops and electrical noise.
  • Reduced Power Consumption: Low on-resistance contributes to energy efficiency.
  • Space Saving: Small package allows for compact system designs.
  • Simplified Circuit Design: Integrates multiple components into a single package.
  • Enhanced Safety: High isolation voltage ensures operator and equipment safety.

Additional Details

The TLP3217 features a normally open (1-Form-A) contact configuration. Its key specifications include a load voltage of up to 60V, and a continuous load current of up to 120mA. The isolation voltage is rated at 3750Vrms. The on-resistance is typically around 8 Ohms. This photorelay is compliant with RoHS directives. It offers fast switching speeds which can significantly improve response times in control applications. The operating temperature range typically spans from -40°C to +85°C. The input trigger current is low, contributing to its overall low power consumption profile.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 7 pcs
Order Increment : 1500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess