The TLP3062F is a Phototriac Coupler from Toshiba Semiconductor and Storage. It combines an infrared emitting diode (IRED) with a triac driver IC to provide isolated switching capabilities for AC loads. The 'F' likely denotes a specific production lot or feature variation compared to the standard TLP3062.
Applications
- Solid State Relays (SSRs)
- Industrial Control Systems
- Lighting Control
- AC Motor Control
- Solenoid and Valve Control
Features
- High Isolation Voltage: 5000 Vrms (minimum)
- Off-State Voltage: 400 V (minimum)
- Trigger LED Current: 5mA (maximum)
- On-State Current: 100mA (maximum)
- Operating Temperature: -55°C to 100°C
- Package: DIP-6
Benefits
- Offers electrical isolation between the control circuit and the AC load.
- Enables direct control of AC loads using low-voltage DC signals.
- Reduces the risk of electrical shock and damage to control circuitry.
- Provides a compact and reliable solid-state switching solution.
- Enhances system safety with high isolation voltage capabilities.
- Offers extended operational life compared to electromechanical relays.
Additional Details
The TLP3062F is typically available in a DIP-6 package and adheres to industry safety standards such as UL and VDE. Its low trigger current requirement makes it suitable for direct interfacing with microcontrollers and other logic circuits. When designing with the TLP3062F, it's essential to consult the datasheet for specific parameters and application guidelines. This device is commonly used in applications requiring reliable and safe switching of AC loads, such as in industrial automation and home appliances. The 'F' designation might indicate a specific feature or tolerance, so careful datasheet review is important. It is a RoHS compliant component.