EN
  • EN
  • DE

TLP293-4(GB-TP

Part No TLP293-4(GB-TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840559-TLP293-4(GB-TP
Ultra Librarian 3D Model Ultra Librarian TLP293-4(GB-TP CAD Model

Description

The TLP293-4(GB-TP is a quad-channel small outline photocoupler offered by Toshiba Semiconductor and Storage. It consists of four gallium arsenide infrared emitting diodes optically coupled to silicon phototransistors. This provides four channels of electrical isolation in a single package. Its compact size and high isolation voltage make it suitable for various applications.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating multiple input/output signals, saving board space.
  • Inverter Circuits: Provides isolation and control in multi-phase inverter stages.
  • Power Supplies: Used in feedback loops for isolating control circuitry from high-voltage power circuits in multiple sections.
  • Digital Logic Isolation: Protects sensitive digital circuits from voltage spikes and noise across multiple channels.
  • Factory Automation Equipment: Isolates multiple control signals in automated machinery, reducing component count.

Features:

  • High Isolation Voltage: Provides reinforced insulation for all four channels.
  • Compact Package: Allows for high-density mounting and space savings.
  • Four Channels: Offers four independent isolation channels in one package.
  • Current Transfer Ratio (CTR): Offers good signal transfer efficiency for each channel.
  • Low Input Current: Requires minimal current to activate the LEDs in each channel.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Enhanced Safety: Galvanic isolation protects users and equipment from high voltages across multiple channels.
  • Noise Immunity: Reduces the impact of electrical noise on sensitive circuits across multiple channels.
  • Space Saving: Compact quad-channel package allows for smaller board designs.
  • Reliable Performance: Provides consistent and stable operation for all four channels.
  • Simplified Circuit Design: Enables easy integration into various circuit designs with multiple isolation requirements.

Additional Details:

The TLP293-4 series features a high isolation voltage rating, typically in the kilovolt range, ensuring safe operation in high-voltage environments. The current transfer ratio (CTR) varies depending on the specific grade but generally provides efficient signal transfer from the input LEDs to the output transistors. The operating temperature range is typically specified for industrial applications, ensuring reliable performance in harsh environments. The device is available in surface-mount packages for automated assembly.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,290 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess