EN
  • EN
  • DE

TLP291-4(V4GBTPE

Part No TLP291-4(V4GBTPE
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 2.5KV 4CH TRANS 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features Optoisolator Transistor Output 2500Vrms Channel 16-SO
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 16-SOIC (0.179", 4.55mm Width)
Case / Package 16-SO
Family Name TLP291
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP291-4(V4GBTPECT, TLP291-4(V4GBTPE(T, TLP291-4(V4GBTPETR, TLP291-4(V4GBTPEDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936790-TLP291-4(V4GBTPE
Ultra Librarian 3D Model Ultra Librarian TLP291-4(V4GBTPE CAD Model

Description

The TLP291-4(V4GBTPE) is a quad-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device provides high isolation between input and output circuits, making it suitable for a wide range of applications where electrical isolation and noise immunity are critical.

Applications:

  • Digital Logic Isolation: Used for isolating digital logic circuits in industrial control systems, PLCs, and microcontrollers.
  • Power Supply Isolation: Employed in power supplies to isolate the primary and secondary sides, ensuring safety and preventing ground loops.
  • Motor Control: Integrated into motor control circuits to isolate control signals from high-voltage motor drive circuitry.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers to isolate sensitive measurement circuits from noisy environments.
  • Data Acquisition Systems: Found in data acquisition systems to isolate analog and digital signals, improving accuracy and reducing noise.

Features:

  • Quad-Channel Configuration: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Offers high isolation voltage between input and output for enhanced safety.
  • Compact Package: Space-saving design allows for integration into densely populated PCBs.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission between input and output.
  • RoHS Compliant: Complies with RoHS standards, reducing hazardous substances.

Benefits:

  • Enhanced Safety: High isolation voltage provides a safety barrier between circuits, protecting sensitive components and users.
  • Space Savings: Quad-channel configuration reduces the number of components required, saving valuable board space.
  • Efficient Signal Transmission: High CTR ensures reliable signal transfer with minimal power loss.
  • Improved Noise Immunity: Electrical isolation reduces noise and interference, improving signal integrity.
  • Simplified Circuit Design: Integrated design simplifies circuit layout and reduces the need for external components.

Additional Details:

The TLP291-4(V4GBTPE) features a typical isolation voltage of 5000 Vrms. The current transfer ratio (CTR) varies depending on the specific grade but generally falls within a range that ensures reliable signal transmission. Each channel consists of an infrared LED and a phototransistor. This optocoupler is designed for through-hole mounting and operates within a specified temperature range, ensuring stable performance in various environments. It is commonly used where multiple isolation channels are needed in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5555 $52.7725
220+ $0.4558 $100.2760
340+ $0.4415 $150.1100
470+ $0.4273 $200.8310
610+ $0.4131 $251.9910
815+ $0.3703 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,520 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess