EN
  • EN
  • DE

TLP281GR(GR-TPFT)

Part No TLP281GR(GR-TPFT)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712605-TLP281GR(GR-TPFT)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP281GR(GR-TPFT) CAD Model

Description

The TLP281GR(GR-TPFT) is a four-channel phototransistor output optocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It's designed for applications requiring electrical isolation between input and output, offering a high level of safety and noise immunity.

Applications:

  • Programmable Logic Controllers (PLCs): Provides electrical isolation between control circuits and input/output modules.
  • Factory Automation: Used in industrial control systems for signal isolation and protection against voltage surges.
  • Inverter Control: Isolates control signals in motor drives and power inverters.
  • Switching Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Digital Logic Inputs: Isolates digital inputs in various electronic systems.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage transients and noise on input/output lines.

Features:

  • Four-Channel Configuration: Contains four independent optocoupler channels in a single package, saving board space.
  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Offers a specified CTR range, ensuring efficient signal transfer.
  • Compact Package: Available in a small outline package (SOP), suitable for high-density mounting.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltage and transients.
  • Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Space Saving: Four channels in a single package minimize board space requirements.
  • Simplified Design: Reduces the complexity of circuit design by providing built-in isolation.
  • Improved System Reliability: Protects against damage from voltage spikes and noise.

Additional Details:

The TLP281GR(GR-TPFT) requires a current-limiting resistor on the input side to protect the LED. The output side typically requires a pull-up resistor. The exact values of these resistors depend on the specific application requirements and the desired switching speed. The datasheet provides detailed specifications for forward current, collector-emitter voltage, and isolation voltage. The device is suitable for both DC and AC signal isolation. Operating temperature ranges are also provided in the datasheet.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess