EN
  • EN
  • DE

TLP260J(TPL,PF)

Part No TLP260J(TPL,PF)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 092176-TLP260J(TPL,PF)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP260J(TPL,PF) CAD Model

Description

The TLP260J(TPL,PF) is a high-speed transistor output optocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. This optocoupler is designed for high-density mounting applications and offers excellent insulation voltage characteristics.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter circuits: Provides electrical isolation and signal transmission.
  • AC Servo Drives: Protects control circuitry from high-voltage transients and noise.
  • Switching Power Supplies: Used in feedback control loops to isolate the primary and secondary sides.
  • Factory Automation Equipment: Enables reliable communication and control in harsh industrial environments.

Features:

  • High Isolation Voltage: Offers a minimum isolation voltage of 5000 Vrms.
  • High Collector-Emitter Voltage: The device provides a high collector-emitter voltage ensuring reliable operation.
  • High-Speed Switching: Enables fast signal transfer, making it suitable for high-frequency applications.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • Pb-Free: Compliant with RoHS directives for environmental safety.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting sensitive control circuits from high voltages and transients.
  • Improved System Reliability: Reduces ground loops and noise, leading to more stable and reliable system performance.
  • Increased System Performance: High-speed switching capability enables faster and more efficient signal transfer.
  • Simplified Circuit Design: Reduces the need for complex isolation circuitry, simplifying overall system design.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TLP260J(TPL,PF) operates over a wide temperature range, making it suitable for various industrial applications. It has a current transfer ratio (CTR) that ensures efficient signal transmission. The device's small package size allows for dense board layouts, crucial in modern electronic designs. It is commonly used in applications where safety isolation is paramount. The TPL and PF options refer to tape and packaging configurations. Always refer to the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance. The forward current of the LED and the collector current of the phototransistor are critical parameters to consider during the design phase.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess