The TLP240GA(TP5,F is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It's designed for isolation and signal transmission between circuits with different voltage levels.
Applications:
- Programmable Logic Controllers (PLCs)
- Inverter control
- AC servo drives
- Factory automation equipment
- Measuring instruments
Features:
- High isolation voltage (3750 Vrms)
- High collector-emitter voltage (80V)
- Current transfer ratio (CTR: 50% to 600%)
- Operating temperature: -55°C to 110°C
- Pb-free
Benefits:
- Provides electrical isolation between circuits
- Offers high reliability and long operating life
- Reduces ground loops and noise
- Enhances system safety
Additional Details:
The TLP240GA(TP5,F comes in a DIP-4 package. It's designed for high-density mounting applications. The device’s high CTR ensures efficient signal transfer. The TLP240GA(TP5,F complies with international safety standards. It features a guaranteed performance over a wide temperature range, making it suitable for harsh industrial environments.