The TLP2408 is a photorelay manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications requiring isolation between the control circuit and the load circuit. This device combines a light-emitting diode (LED) and a photodetector in a single package to provide electrical isolation and reliable switching capabilities.
Applications
- Programmable Logic Controllers (PLCs)
- Industrial control systems
- Security systems
- Measuring instruments
- Telecommunications equipment
Features
- Normally Open (1-Form-A) contact configuration
- High isolation voltage: 3750 Vrms (minimum)
- Low on-resistance: 3 Ω (typical)
- Load voltage: 60 V (maximum)
- Load current: 400 mA (maximum)
- Low input control current
- Small package: SOP-4
Benefits
- Electrical isolation between control and load circuits
- Fast switching speeds
- Low power consumption
- Compact size for high-density applications
- High reliability
Additional Details
The TLP2408 photorelay provides a high level of electrical isolation, protecting sensitive control circuits from high voltage transients and noise in the load circuit. The low on-resistance minimizes voltage drop across the relay, improving efficiency and reducing heat dissipation. The device's fast switching speeds allow for precise control of the load. The small SOP-4 package makes it easy to integrate into compact electronic systems. The TLP2408 is designed for long-term reliability and stable performance in a variety of industrial and commercial applications. The low input control current allows for direct drive from microcontrollers and other low-power logic circuits. The high isolation voltage is crucial in applications where safety is paramount. The device is RoHS compliant, ensuring environmental friendliness. The TLP2408 is a versatile and reliable solution for switching applications requiring isolation and high performance. It can be used to replace electromechanical relays in many applications, offering advantages such as faster switching speeds, longer lifespan, and lower power consumption.