EN
  • EN
  • DE

TLP2395

Part No TLP2395
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Photocouplers GaA-As Infrared LED and Photo IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370220-TLP2395
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2395 CAD Model

Description

The TLP2395 is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide galvanic isolation in applications requiring fast data transmission. The device integrates an infrared emitting diode (IRED) and a photodetector to achieve a high level of electrical isolation between the input and output.

Applications

  • Inverter Control: Used in motor control inverters to isolate control signals from power circuits.
  • Switching Power Supplies: Employed in power supplies to provide feedback isolation.
  • Industrial Automation: Integrated into industrial control systems for signal isolation.
  • Data Communication: Utilized in data communication interfaces for galvanic isolation.
  • Measurement Equipment: Used in measuring instruments to isolate sensitive circuits.

Features

  • High-Speed Switching: Designed for fast data transmission.
  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Low Input Current: Requires minimal input current for activation.
  • Small Package: Compact design allows for high-density mounting.
  • Wide Operating Temperature Range: Functions reliably across a wide range of temperatures.

Benefits

  • Improved Signal Integrity: High isolation voltage minimizes noise and interference, ensuring clear signal transmission.
  • Reduced Power Consumption: Low input current reduces power dissipation, enhancing energy efficiency.
  • Space Optimization: Small package enables high-density placement on circuit boards.
  • Enhanced System Reliability: Galvanic isolation protects circuits from voltage surges and ground loops.
  • Versatile Use: Well-suited for diverse applications because of its fast switching and isolation features.

The TLP2395 features a quick propagation delay and a high common-mode transient immunity, making it suitable for noisy operating conditions. It is developed to satisfy strict requirements of industrial, commercial, and telecom applications. The device offers a sturdy and effective solution for signal isolation and data transfer, guaranteeing dependable operation in demanding conditions. Its small size and high performance make it a great asset in many electronic systems.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9506 $61.7890
150+ $0.7796 $116.9400
230+ $0.7554 $173.7420
320+ $0.7311 $233.9520
410+ $0.7069 $289.8290
550+ $0.6341 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess