EN
  • EN
  • DE

TLP2303(TPL,E(T

Part No TLP2303(TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840516-TLP2303(TPL,E(T
Ultra Librarian 3D Model Ultra Librarian TLP2303(TPL,E(T CAD Model

Description

The TLP2303(TPL,E(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode (LED) and a high-gain, high-speed photodetector IC chip. This configuration allows for fast switching speeds and excellent common-mode transient immunity, making it suitable for demanding applications requiring reliable signal isolation.

Applications

  • High-Speed Digital Interfaces: Provides isolation in high-speed data transmission lines.
  • Programmable Logic Controllers (PLCs): Enables fast and reliable input/output isolation.
  • Inverter Circuits: Isolates control signals in inverter drives for motor control.
  • Switching Power Supplies: Provides feedback isolation in high-frequency power supplies.
  • Data Communication: Used in isolating communication interfaces like RS-485.

Features

  • High-Speed Operation: Offers fast switching speeds, enabling high-frequency signal transmission.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and voltage transients.
  • Low Input Current: Requires low input current for activation, making it compatible with low-power circuits.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Compact Package: Facilitates high-density mounting on circuit boards.

Benefits

  • Improved Signal Integrity: High CMTI ensures reliable signal transmission even in noisy environments.
  • Fast Switching: High-speed operation enables efficient data transfer and control.
  • Energy Efficiency: Low input current reduces power consumption.
  • Robust Performance: Wide operating temperature range ensures reliable operation in various conditions.
  • Space Saving: Compact package allows for high-density board designs.

The TLP2303 series is designed to meet the demands of high-speed digital applications where electrical isolation is critical. Key specifications include propagation delay time, CMTI rating, and operating temperature range. The series is known for its ability to maintain stable performance under various operating conditions. Toshiba’s commitment to quality ensures long-term reliability and consistent performance. The device is optimized for minimal signal distortion and maximum noise rejection. Internal components are selected to maximize device lifespan, providing a dependable solution for critical isolation needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4948 $51.9540
250+ $0.4060 $101.5000
385+ $0.3933 $151.4205
530+ $0.3806 $201.7180
680+ $0.3680 $250.2400
910+ $0.3299 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,020 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess