EN
  • EN
  • DE

AD9433BSQZ-105

Part No AD9433BSQZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Pipelined 105Msps 12-bit Parallel 52-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Integral Nonlinearity (INL) 1.3 LSB
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 12
Number of Elements 1
Number of Pins 52
Operating Supply Voltage 5 V
Packaging Bulk
Polarity Unipolar
Power Dissipation 1.425 W
Resolution 1.5 B
RoHS Compliant
Sampling Rate 105 Msps
Win Source Part Number 1162132-AD9433BSQZ-105
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9433BSQZ-105 CAD Model

Description

Product Overview: AD9433BSQZ-105 from Analog Devices Inc.

The AD9433BSQZ-105 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This ADC is capable of converting analog signals to digital data at a rate of 105 MSPS (Mega Samples Per Second), providing rapid data acquisition for a wide range of applications.

Key Features:

  • Resolution: The AD9433BSQZ-105 boasts a resolution of 12 bits, offering fine granularity and high precision in digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 105 MSPS, this ADC is well-suited for high-speed signal processing tasks, enabling it to handle demanding applications such as radar systems, medical imaging, and communication systems.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile use across different industries and applications.
  • Power Consumption: Designed with power efficiency in mind, the AD9433BSQZ-105 maintains low power consumption, making it ideal for portable and battery-operated devices.
  • Package: The device is housed in a compact, surface-mount SQFP (Small Quad Flat Pack) package, ensuring a minimal footprint on the system board and simplifying the design process.
  • Data Interface: It incorporates a parallel data interface, facilitating easy integration with microprocessors and digital signal processors.

Applications:

The AD9433BSQZ-105 is engineered for use in a variety of applications that require high-speed data conversion and precision. These include:

  • Telecommunications
  • Test and measurement equipment
  • Radar and satellite communication systems
  • Medical imaging devices such as MRI and CT scanners
  • Professional video and digital camera systems
  • Instrumentation and control systems

Quality and Reliability:

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the AD9433BSQZ-105 is no exception. It is designed to meet stringent industry standards, ensuring stable and reliable performance in the most challenging environments.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess