EN
  • EN
  • DE

TLP2098

Part No TLP2098
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PHOTOCOUPLER GaAℓAs IRED & PHOTO-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269714-TLP2098
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2098 CAD Model

Description

The TLP2098 is a high-speed, high-CMR (Common Mode Rejection) isolated gate driver manufactured by Toshiba Semiconductor and Storage. This device utilizes optical isolation to provide galvanic isolation between the input control signal and the output gate drive signal. It's designed for driving IGBTs (Insulated Gate Bipolar Transistors) and MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) in a variety of power electronics applications.

Applications

  • Inverter circuits: Solar inverters, motor drives, and uninterruptible power supplies (UPS).
  • Power factor correction (PFC) circuits: Improving power quality and efficiency.
  • Isolated DC-DC converters: Providing galvanic isolation in power supplies.
  • Induction heating systems: Controlling power to induction heating coils.
  • Welding equipment: Providing isolation and control for welding processes.

Features

  • High-speed switching: Enables efficient operation of power devices.
  • High common-mode transient immunity (CMTI): Prevents false triggering due to noise and transients.
  • High isolation voltage: Provides robust electrical isolation between the input and output.
  • Under-voltage lockout (UVLO) protection: Protects the power devices from damage during low-voltage conditions.
  • Over-current detection: Protects the power devices from over-current conditions.
  • Short propagation delay: Reduces dead time and improves efficiency.

Benefits

  • Improved system efficiency: High-speed switching and short propagation delay minimize switching losses.
  • Enhanced system reliability: UVLO protection and over-current detection protect the power devices from damage.
  • Increased safety: High isolation voltage provides robust electrical isolation.
  • Simplified circuit design: The integrated features simplify circuit design and reduce component count.
  • Reduced electromagnetic interference (EMI): Optical isolation minimizes noise coupling.

Additional Details

The TLP2098 typically provides a peak output current of several amperes. The supply voltage is typically in the range of 15V to 30V. The propagation delay is typically in the range of a few hundred nanoseconds. The isolation voltage is typically 5000 Vrms. It is available in various packages, such as SOIC-8 and DIP-8. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess