EN
  • EN
  • DE

PAT1010-X-14DB-B-C

Part No PAT1010-X-14DB-B-C
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268164-PAT1010-X-14DB-B-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1010-X-14DB-B-C CAD Model

Description

The PAT1010-X-14DB-B-C is a precision thin film attenuator manufactured by Susumu. This component is designed for applications that require accurate and reliable signal attenuation in a compact form factor. The attenuator offers a fixed attenuation value of 14dB and belongs to the PAT series, known for its excellent frequency response and power handling capabilities. Its construction utilizes thin film technology, ensuring tight tolerance and long-term stability.

Applications

  • RF and Microwave Systems
  • Wireless Communication Devices
  • Mobile Network Infrastructure
  • Test and Measurement Instruments
  • Radar and Avionics Systems

Features

  • Fixed Attenuation: Provides a consistent 14dB signal reduction.
  • Thin Film Technology: Delivers high precision and stable performance.
  • Compact Design: Suitable for high-density circuit board layouts.
  • Broad Frequency Range: Operates effectively across a wide spectrum.
  • RoHS Compliant: Meets environmental safety standards.
  • Excellent Return Loss: Minimizes signal reflections and impedance mismatches.

Benefits

  • Precise Signal Control: Ensures accurate attenuation for optimized system performance.
  • Stable Operation: Thin film construction minimizes performance drift over time and temperature.
  • Space-Efficient: Small footprint allows for easy integration in compact devices.
  • Versatile Application: Compatible with various frequency bands used in wireless and radar applications.
  • Environmentally Safe: Complies with RoHS directives, reducing hazardous substances.
  • Improved Signal Integrity: Reduces reflections, enhancing signal quality and minimizing losses.

Additional Details

The PAT1010-X-14DB-B-C attenuator typically comes in a surface-mount package, which is designed for automated assembly processes. The '1010' portion of the part number indicates the component's size, measuring 1.0mm x 1.0mm. It's crucial to refer to the manufacturer's datasheet for detailed specifications, including frequency range, power handling capacity, and operating temperature limits. The thin film resistor element is passivated to ensure environmental protection and long-term reliability. The 'X' in the part number likely refers to a specific tolerance and temperature coefficient characteristic. The 'B' commonly refers to a specific packaging option, such as tape and reel, optimized for automated assembly, and 'C' potentially denotes a specific manufacturing or lot-related code.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess