EN
  • EN
  • DE

TLP185 GR

Part No TLP185 GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218055-TLP185 GR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP185 GR CAD Model

Description

The TLP185GR is a high-isolation voltage, low-input current optocoupler from Toshiba Semiconductor and Storage. It utilizes a gallium arsenide infrared emitting diode (LED) optically coupled to a phototransistor. This configuration provides robust electrical isolation between the input and output, making it suitable for applications where safety and noise immunity are critical.

Applications

  • Programmable Logic Controllers (PLCs): Provides electrical isolation for input/output modules, protecting sensitive control circuitry from high voltage and noise.
  • Inverter Circuits: Used for isolating gate drive signals in inverter designs, ensuring safe and efficient operation.
  • AC Servo Motor Control: Isolates feedback and control signals in servo motor systems, enhancing system reliability and performance.
  • Industrial Equipment: Protects microcontrollers and other sensitive components in harsh industrial environments from voltage spikes and electrical noise.
  • Power Supplies: Enables isolation between the primary and secondary sides of power supplies, enhancing safety and preventing ground loops.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, providing a safety barrier between different voltage domains.
  • Low Input Current: Operates with a low input current, making it compatible with various digital logic circuits.
  • High Common-Mode Transient Immunity: Exhibits excellent immunity to transient noise and voltage spikes, ensuring stable operation in noisy environments.
  • Compact Package: Available in a small package, minimizing board space requirements.
  • Fast Switching Speed: Supports high-speed switching, making it suitable for high-frequency applications.

Benefits

  • Enhanced Safety: The high isolation voltage provides a critical safety barrier, protecting users and equipment from hazardous voltages.
  • Improved Noise Immunity: The high common-mode transient immunity reduces the risk of false triggering and ensures reliable signal transmission.
  • Reduced Power Consumption: The low input current requirement minimizes power consumption, making it suitable for energy-efficient applications.
  • Space Saving: The compact package enables smaller and more compact designs, optimizing PCB layout.
  • Reliable Performance: Manufactured to high-quality standards, ensuring long-term reliability and consistent performance.

Additional Details

The TLP185GR typically requires a forward current (IF) of around 5mA and can withstand a collector-emitter voltage (VCE) of up to 80V. The isolation voltage is typically 5000Vrms. Refer to the datasheet for precise operating conditions, parameters, and safety guidelines. It is available in a through-hole package and adheres to RoHS compliance standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0718 $50.2600
1,490+ $0.0672 $100.1280
2,315+ $0.0649 $150.2435
3,320+ $0.0603 $200.1960
4,315+ $0.0580 $250.2700
5,400+ $0.0556 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess