EN
  • EN
  • DE

TLP181GR(GR-TPL.F)

Part No TLP181GR(GR-TPL.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370140-TLP181GR(GR-TPL.F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181GR(GR-TPL.F) CAD Model

Description

The TLP181GR(GR-TPL.F) is a high-isolation photocoupler manufactured by Toshiba Semiconductor and Storage. It comprises a gallium arsenide infrared emitting diode optically coupled to a phototransistor, providing a high degree of electrical isolation between input and output circuits. This makes it well-suited for applications requiring robust isolation and noise immunity.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input and output modules.
  • Inverter Control: Feedback signal isolation in inverter drives.
  • Switched-Mode Power Supplies (SMPS): Primary-to-secondary side isolation.
  • Industrial Automation Equipment: Protection of sensitive control circuits.
  • Motor Control: Isolation of motor control signals.

Features

  • High Isolation Voltage: Provides a high isolation voltage rating (typically 3750 Vrms).
  • Transistor Output: Utilizes a phototransistor for interfacing with digital logic circuits.
  • Compact Package: Small outline package (SO) for efficient board space usage.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced Safety: Provides a crucial safety barrier in high-voltage applications.
  • Improved Noise Immunity: Reduces the impact of electrical noise and ground loops.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reliable Operation: Toshiba's manufacturing standards ensure consistent performance.
  • Space Efficiency: The compact package allows for high-density board layouts.

Additional Details

The designation 'GR' in TLP181GR(GR-TPL.F) refers to a specific Current Transfer Ratio (CTR) range, often higher than standard versions. The '(GR-TPL.F)' likely specifies the lead forming and packaging details (Tape and Reel). As a transistor output photocoupler, it's well-suited for interfacing with digital logic gates and other transistor-based circuits. The isolation voltage is crucial for safety and protection in high-voltage or noisy environments. When selecting the TLP181GR(GR-TPL.F), it's imperative to consult the Toshiba datasheet for detailed electrical specifications, application notes, and recommended operating conditions. Pay close attention to the CTR, input forward current, output voltage, and isolation voltage requirements of your application. Also, confirm the packaging is suitable for your manufacturing process. The GR variant likely offers a higher CTR, allowing for lower input current to achieve a desired output current. The datasheet is the ultimate source of truth for all specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess