EN
  • EN
  • DE

TLP181(GR-TPL,F)

Part No TLP181(GR-TPL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optocouplers/Photocouplers
Description Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SMD-4
Number of Channels 1 Channel
Isolation Voltage 3750 Vrms
Output Type NPN Phototransistor
If - Forward Current 16 mA
Vf - Forward Voltage 1.3 V
Maximum Collector Emitter Voltage 80 V
Maximum Collector Current 10 mA
Maximum Collector Emitter Saturation Voltage 400 mV
Rise Time 2 us
Fall Time 3 us
Vr - Reverse Voltage 5 V
Pd - Power Dissipation 200 mW
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 110 C
Series TLP181
Packaging Cut Tape
Packaging Reel
Height 2.5 mm
Length 3.6 mm
Width 4.4 mm
Brand Toshiba
Collector-Emitter Breakdown Voltage 80 V
Current Transfer Ratio 300 %
Product Type Transistor Output Optocouplers
Standard Pack Qty 3000
Subcategory Optocouplers
Ultra Librarian 3D Model Ultra Librarian TLP181(GR-TPL,F) CAD Model

You May Also Be Interested in

NEC
Lowest to $0.0523
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s DC SOP-8-2.54mm
Lowest to $0.3577
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor Output Optocouplers
Lowest to $0.3492
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s 10kV/us DC SOP-5-175mil
Lowest to $0.4015
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2151
Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess