EN
  • EN
  • DE

TLP181(BL-TPL)

Part No TLP181(BL-TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218027-TLP181(BL-TPL)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181(BL-TPL) CAD Model

Description

The TLP181(BL-TPL) is a Photorelay manufactured by Toshiba Semiconductor and Storage, designed for a wide variety of applications that require electrical isolation and dependable switching. This device combines a GaAlAs infrared light-emitting diode (LED) at the input side with a MOSFET at the output side, which are optically coupled to one another. This design enables controlling the output circuit without a direct electrical connection, providing high isolation and noise immunity.

Applications

  • Factory Automation: Commonly found in programmable logic controllers (PLCs) to provide isolated control of input/output signals.
  • Power Management Systems: Used in power supplies and battery management systems to ensure isolation and safety.
  • Data Acquisition Systems: Provides isolation in data acquisition equipment to prevent ground loops and noise interference.
  • Medical Devices: Offers safety and reliability by isolating critical circuits in medical equipment.
  • Solid State Relays (SSRs): Employed as an alternative to electromechanical relays, providing faster switching speeds and longer lifespans.

Features

  • High Isolation Voltage: Designed with high isolation voltage, ensuring operation in high-voltage environments.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation across the device.
  • Fast Switching Speed: Provides fast turn-on and turn-off times, suitable for high-frequency switching.
  • Surface Mount Package: Available in a compact surface-mount package, saving board space.
  • Solid State Reliability: Offers greater reliability and a longer operational life compared to traditional relays.

Benefits

  • Increased Safety: Provides electrical isolation between the input and output circuits, enhancing safety for users and equipment.
  • Reduced Power Consumption: Minimizes power consumption, contributing to overall energy efficiency.
  • Enhanced System Reliability: Offers extended operational life and high reliability, decreasing maintenance requirements.
  • Simplified Circuit Design: Makes circuit design simpler with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, which improves the overall system performance.

The TLP181(BL-TPL) is usually supplied in a surface-mount package, facilitating automated assembly. Its robust design and high-performance attributes make it a great choice for challenging applications where isolation, reliability, and speed are paramount.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess