EN
  • EN
  • DE

TLP175A(TPL

Part No TLP175A(TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840500-TLP175A(TPL
Ultra Librarian 3D Model Ultra Librarian TLP175A(TPL CAD Model

Description

The TLP175A(TPL is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed to replace traditional electromechanical relays in various applications, offering advantages such as longer lifespan, faster switching speeds, and reduced electromagnetic interference (EMI). This particular model integrates a gallium arsenide infrared emitting diode (IRED) optically coupled to a MOSFET, providing reliable and efficient switching performance.

Applications

  • Industrial Control Systems: Used for switching loads in industrial automation equipment.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Controls heating elements, fans, and compressors.
  • Security Systems: Switches power to security devices and alarm systems.
  • Automatic Test Equipment (ATE): Provides reliable switching in test and measurement systems.
  • Lighting Control: Controls lighting circuits in commercial and residential buildings.

Features

  • Solid-State Design: Eliminates mechanical contacts for increased reliability and lifespan.
  • High Isolation Voltage: Provides a high isolation voltage (e.g., 3750 Vrms) between input and output.
  • Low On-Resistance: Offers low on-resistance (Ron) for efficient power transfer.
  • Fast Switching Speed: Switches loads quickly, improving system response time.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Increased Reliability: Solid-state design reduces wear and tear, resulting in longer lifespan.
  • Reduced EMI: Generates less electromagnetic interference compared to electromechanical relays.
  • Faster Switching: Offers faster switching speeds for improved system performance.
  • Improved Safety: Provides high isolation voltage for enhanced safety.
  • Simplified Design: Simplifies circuit design with easy-to-use solid-state technology.

Additional Details

The TLP175A(TPL typically comes in a 4-pin or 6-pin package. Key specifications include the load voltage and current ratings, which determine the types of loads it can switch. The input control current is also an important parameter for ensuring proper operation. It adheres to safety standards and environmental regulations, such as RoHS compliance. This SSR's robust design and reliable performance make it a versatile choice for various switching applications.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6014 $51.1190
180+ $0.5633 $101.3940
280+ $0.5443 $152.4040
400+ $0.5062 $202.4800
515+ $0.4872 $250.9080
645+ $0.4682 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,680 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess