EN
  • EN
  • DE

TLP131

Part No TLP131
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Office Machine Programmable Controllers AC / DC.Input Module Telecommunication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269688-TLP131
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP131 CAD Model

Description

The TLP131 is a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor in a 4-pin DIP package. Manufactured by Toshiba Semiconductor and Storage, this optocoupler provides electrical isolation between the input and output circuits, making it suitable for various isolation and control applications.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating control signals between the controller and the controlled devices.
  • Microprocessor Input/Output Isolation: Provides electrical isolation between the microprocessor and external peripherals.
  • Noise Isolation in Signal Transmission: Isolates noisy signals from sensitive control circuitry.
  • Power Supply Isolation: Used in power supplies to isolate the primary and secondary sides.
  • General Purpose Switching Circuits: Employed as a solid-state relay in various switching applications.

Features:

  • Optically Coupled Isolator: Provides electrical isolation between input and output circuits.
  • High Isolation Voltage: Offers high isolation voltage, typically around 5000 Vrms.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output. CTR typically ranges from 50% to 600%.
  • Low Input Current: Requires low input current to activate the output, typically around 5 mA.
  • Fast Switching Speed: Enables rapid switching between ON and OFF states.
  • DIP Package: Available in a standard Dual In-line Package (DIP) for easy through-hole mounting.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Provides complete electrical isolation between the input and output, protecting sensitive circuits from voltage spikes and noise.
  • Improved Safety: Enhances safety by isolating high-voltage circuits from low-voltage control circuits.
  • Enhanced Noise Immunity: Reduces noise interference in sensitive circuits.
  • Simplified Circuit Design: Simplifies circuit design by eliminating the need for direct electrical connections.
  • Reliable Performance: Ensures reliable performance under various operating conditions.

Additional Details:

The TLP131 typically operates with a forward voltage of around 1.2V and a collector-emitter voltage of up to 80V. The operating temperature range is usually between -55°C and +100°C. It is widely used in applications where electrical isolation and signal transfer are essential. The device's compact size and robust performance make it a popular choice for various industrial and consumer electronics applications. It provides a simple and effective solution for isolating control signals and protecting sensitive circuitry.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess