The TLP124(BV-TPL) is a Photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between circuits using an infrared emitting diode (IRED) and a phototransistor output. The '(BV-TPL)' likely designates specific variations in packaging or performance characteristics.
Applications
- Programmable Logic Controllers (PLCs): Used to isolate input and output signals, enhancing system reliability.
- Microcomputer Interfaces: Provides electrical isolation between microcomputers and external devices.
- Switching Power Supplies: Offers feedback isolation between the primary and secondary sides of the power supply.
- Industrial Automation Equipment: Used in industrial control systems for signal isolation and noise reduction.
- Motor Control Circuits: Provides isolation in motor control applications.
Features
- High Isolation Voltage: Provides a high level of electrical isolation between input and output.
- Compact Package: Allows for high-density mounting on printed circuit boards.
- Phototransistor Output: Offers a simple and reliable switching element.
- Low Input Current: Requires a small current to activate the LED.
- High Collector-Emitter Voltage: Capable of handling high voltage levels on the output side.
- (BV-TPL) Designation: Likely indicates a specific performance grade or feature; consult the datasheet.
Benefits
- Enhanced System Reliability: Isolation prevents noise and voltage spikes from damaging sensitive components.
- Improved Safety: Protects users and equipment from hazardous voltage levels.
- Simplified Circuit Design: Simplifies the design of isolated circuits.
- Reduced Ground Loops: Prevents ground loops from causing errors in signal transmission.
- Increased Signal Integrity: Maintains signal integrity by isolating the input and output circuits.
Additional Details
The TLP124(BV-TPL) typically offers an isolation voltage in the kilovolt range. The Current Transfer Ratio (CTR), the forward voltage of the LED, the collector-emitter saturation voltage of the phototransistor, and the switching speeds are important specifications. The '(BV-TPL)' designation is specific to Toshiba, likely indicating a specific CTR range, packaging option, or other manufacturing variation. Refer to the datasheet for precise details. Ensure to consult the datasheet for accurate electrical characteristics, thermal performance, and application guidelines. The device complies with relevant industry safety standards. Operating temperature range is typically from -55°C to +100°C.