EN
  • EN
  • DE

TLP120-4

Part No TLP120-4
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description GaAs IREO & PHOTO-TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217981-TLP120-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP120-4 CAD Model

Description

The TLP120-4 is a photocoupler from Toshiba Semiconductor and Storage. The "-4" likely signifies a quad-channel configuration, meaning it incorporates four independent photocouplers within a single package. It provides electrical isolation between input and output circuits, enhancing safety and preventing ground loops. The device uses a gallium arsenide (GaAs) LED on the input side and a phototransistor on the output side.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation for multiple input/output channels in industrial automation systems.
  • Data Acquisition Systems: Isolates multiple data channels to improve accuracy and reduce noise.
  • Motor Control: Isolates multiple gate drive signals in motor control applications.
  • Power Supplies: Provides multiple isolated feedback channels in switched-mode power supplies.
  • General-Purpose Isolation: Offers a compact solution for isolating multiple signals in various applications.

Features

  • Quad-Channel Configuration: Integrates four independent photocouplers in a single package, saving space and simplifying design.
  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Compact Package: Available in a space-saving package, such as a DIP16 or SO16.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Space Savings: The quad-channel configuration reduces PCB area requirements.
  • Simplified Design: Integrates multiple isolation channels into a single component, simplifying circuit design.
  • Enhanced Safety: Provides a high level of electrical isolation, protecting users and equipment.
  • Improved Reliability: Reduces noise and prevents ground loops, enhancing system reliability.
  • Cost-Effective Solution: Offers a cost-effective solution for multiple-channel isolation.

Technical Specifications: The TLP120-4 features a minimum isolation voltage (e.g., 2500 Vrms or higher). Consult the official Toshiba datasheet for detailed specifications, including current transfer ratio (CTR), switching speed, operating temperature range, and package dimensions. Verify the specific package type (DIP16, SO16, etc.) in the datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess