EN
  • EN
  • DE

TLP112(TPL)

Part No TLP112(TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 712589-TLP112(TPL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP112(TPL) CAD Model

Description

The TLP112(TPL) is a single-channel, high-speed photocoupler from Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. The device consists of an infrared LED optically coupled to a phototransistor. It is widely used in applications where safety isolation, signal isolation, or ground loop elimination is required.

Applications:

  • Programmable Logic Controllers (PLCs): Providing isolation between control circuitry and input/output modules.
  • Inverter Circuits: Isolating the control signals of power inverters.
  • Power Supplies: Providing isolation between the primary and secondary sides of power supplies.
  • Measurement Equipment: Isolating sensitive measurement circuits from high-voltage sources.
  • Industrial Automation: Isolating control signals in industrial machinery.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation.
  • High-Speed Switching: Capable of fast switching speeds.
  • Single-Channel Configuration: Contains a single isolation channel.
  • Compact Package: Available in a small outline package.
  • Low Input Current: Requires a low input current to activate the LED.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Protects circuits from high voltages and noise.
  • Improved Safety: Enhances safety in high-voltage applications.
  • Signal Isolation: Eliminates ground loops and reduces noise.
  • Fast Switching Speed: Enables high-speed data transfer.
  • Compact Design: Saves board space.

Additional Details:

The TLP112(TPL) typically comes in a DIP-4 or SO-4 package. Its isolation voltage is often several kilovolts. The current transfer ratio (CTR) is an important parameter to consider when designing with this device. The operating temperature range is generally from -55°C to +100°C. Consult the Toshiba datasheet for specific electrical characteristics, such as isolation voltage, CTR, and switching speeds. Proper external resistors are required to limit the LED current and bias the phototransistor. The '(TPL)' suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3791 $59.4775
60+ $1.9521 $117.1260
92+ $1.8911 $173.9812
127+ $1.8301 $232.4227
164+ $1.7692 $290.1488
219+ $1.5860 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,182 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess