EN
  • EN
  • DE

RN1907(TE85L)

Part No RN1907(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 3K*21
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 715985-RN1907(TE85L)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1907(TE85L) CAD Model

Description

The RN1907(TE85L) is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Toshiba Semiconductor and Storage. This transistor integrates a resistor in series with the base, simplifying circuit design and reducing component count. It is commonly used in switching applications, level shifting, and inverter circuits.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Level Shifting: Implemented to shift voltage levels between different parts of a circuit.
  • Inverter Circuits: Used to invert digital signals in logic circuits.
  • Driver Circuits: Employed to drive LEDs, relays, and other loads requiring higher current.
  • Digital Control Circuits: Used in digital control systems to control various devices and components.

Features:

  • Built-in Bias Resistor: Integrates a resistor in series with the base, simplifying circuit design.
  • Low Saturation Voltage: Minimizes voltage drop across the transistor when it is turned on.
  • Small Package: Allows for easy integration into space-constrained designs.
  • High Current Capability: Can handle relatively high current levels for switching applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Simplified Circuit Design: Built-in bias resistor reduces the need for external components, simplifying design and layout.
  • Reduced Component Count: Integration reduces the number of components needed on the PCB, saving space and cost.
  • Improved Reliability: Fewer external components can lead to improved circuit reliability.
  • Compact Design: Small package allows for space-saving designs.
  • Cost-Effective Solution: Reduces overall system cost by integrating components and simplifying design.

The RN1907(TE85L)'s built-in bias resistor value is a key characteristic, defining the input current required to turn on the transistor. The saturation voltage is specified to ensure minimal voltage drop when the transistor is in the on state. The transistor's maximum collector current is specified to ensure the transistor can handle designed current levels. It comes in a small surface-mount package for dense board layouts and efficient assembly. It is commonly used in space-constrained and cost-sensitive applications. The specifications define the device's ability to reliably drive different loads. The operating temperature range is specified for a variety of environmental conditions. The integrated resistor offers a drop-in solution to transistor biasing, reducing engineering design time and cost.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4160 $63.7200
100+ $1.1619 $116.1900
155+ $1.1250 $174.3750
215+ $1.0892 $234.1780
275+ $1.0534 $289.6850
370+ $0.9436 $349.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess