EN
  • EN
  • DE

TL21W02-N

Part No TL21W02-N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 367798-TL21W02-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL21W02-N CAD Model

Description

The TL21W02-N is a white LED manufactured by Toshiba Semiconductor and Storage. It is designed for backlighting and illumination applications, offering a combination of high brightness and energy efficiency in a compact package.

Applications

  • LCD Backlighting: Providing illumination for LCD panels in mobile devices, tablets, and monitors.
  • Keypad Illumination: Lighting up keypads in phones, remote controls, and other devices.
  • Indicator Lights: Serving as indicator lights in various electronic equipment.
  • Automotive Lighting: Used in dashboard and instrument panel lighting in vehicles.
  • Portable Lighting: Employed in flashlights, headlamps, and other portable light sources.

Features

  • High Luminous Intensity: Delivers a bright and clear light output.
  • Low Power Consumption: Minimizes energy usage for longer battery life.
  • Compact Package Size: Enables integration into small and space-constrained designs.
  • Long Operating Life: Provides reliable performance over an extended period.
  • Lead-Free: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Display Clarity: Enhances the visibility and readability of LCD screens.
  • Extended Battery Life: Reduces power consumption for longer operating times.
  • Smaller Product Form Factor: Allows for the design of more compact and lightweight devices.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

Based on typical Toshiba LED specifications, the TL21W02-N likely has a forward voltage in the range of 3.0V to 3.4V and a forward current of approximately 20mA. The luminous intensity and color temperature depend on the specific binning of the LED. It's essential to use a series resistor to limit the current and protect the LED from damage. Thermal management may also be necessary to ensure optimal performance and longevity. Refer to the official datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess